The LY61L25616ML-10 is a high-speed, low-power CMOS Static RAM (SRAM) device manufactured by Lyontek Inc. It is organized as 256K words by 16 bits and operates from a single 3.3V power supply. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems and memory caching applications.
Applications
- Cache memory for microprocessors
- Buffer memory in data acquisition systems
- High-speed storage in embedded systems
- Networking equipment
- Digital signal processing (DSP) applications
Features
- Fast access time: 10ns
- Low power consumption: Active and Standby modes
- Single 3.3V power supply operation
- Fully static operation: No clock or refresh required
- Tri-state outputs
- Data retention voltage: 2V (min)
- Available in various package options (e.g., TSOP)
- CMOS technology for low power and high reliability
Benefits
- High-speed performance enables faster processing and data retrieval.
- Low power consumption extends battery life in portable devices.
- Simple memory interface simplifies system design.
- Static operation eliminates the need for complex refresh circuitry, reducing system cost and complexity.
- Wide operating voltage range provides flexibility in system design.
- Suitable for high-density memory applications due to its compact size and high storage capacity.
Technical Specifications
The LY61L25616ML-10 SRAM has a typical access time of 10ns. It operates with a supply voltage of 3.3V and features low active and standby current. The device provides TTL-compatible inputs and outputs. It supports a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial applications. Packaging options include TSOP44.