EN
  • EN
  • DE

C1005X5R1A475KTJ00E

Part No C1005X5R1A475KTJ00E
Manufacturer Micron Technology Inc.
Catalog Ceramic Capacitors
Description CAP CER 4.7UF 10V X5R 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features 4.7 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
ECCN EAR99
HTSUS 8542.39.0000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914209-C1005X5R1A475KTJ00E
Ultra Librarian 3D Model Ultra Librarian C1005X5R1A475KTJ00E CAD Model

Description

The TDK Corporation C series capacitor is a 4.7 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric).

  • Series: C series
  • Capacitance: 4.7 µF ±10%
  • Voltage: 10V
  • Type: Ceramic Capacitor X5R 0402 (1005 Metric)
  • Mounting: Surface mount, MLCC
  • Operating Temperature Range: -55°C ~ 85°C
  • Package: Reel-TR 0402 (1005 Metric)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,655+ $0.0303 $50.1465
4,020+ $0.0249 $100.0980
6,225+ $0.0241 $150.0225
8,550+ $0.0234 $200.0700
11,065+ $0.0226 $250.0690
14,855+ $0.0202 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess