EN
  • EN
  • DE

T31ZX

Part No T31ZX
Manufacturer Lumissil Microsystems
Catalog Embedded - Microprocessors
Description 5MP H.265 VIDEO PROCESSOR - 128M / XBurst® 1 Microprocessor IC - 1 Core, 32-Bit 1.5GHz 88-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer Lumissil Microsystems
Packaging Tray
Core Processor XBurst® 1
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP Image Signal Processor, Video Processor Unit
RAM Controllers DDR2
Display & Interface Controllers Smart LCD
Ethernet 10/100Mbps
USB USB 2.0 OTG (1)
Voltage - I/O 1.5V ~ 3.6V
Temperature Range - Operating -20°C ~ 85°C
Security Features DTRNG/RSA/SHA
Case / Package 88-VFQFN Exposed Pad
Supplier Device Package 88-QFN (9x9)
Additional Interfaces I²C, MMC/SD/SDIO, SFC, SMB, SPI, SSI, UART/USART
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2521-T31ZX
Standard Package 2,600
Win Source Part Number 1320934-T31ZX
Ultra Librarian 3D Model Ultra Librarian T31ZX CAD Model

Description

The Lumissil Microsystems 1320934-T31ZX is a microprocessor that is embedded in various electronic devices.

  • Core Processor: XBurst® 1
  • Speed: 1.5GHz
  • Core Count: One
  • Bus Width: 32-bit
  • Co-processors/DSP: Image Signal Processor and Video Processor Unit
  • RAM Controllers: DDR2
  • Display and Interface Controller: Smart LCD
  • Ethernet Speed: 10/100Mbps
  • USB Interface: USB 2.0 OTG (1)
  • Voltage Range (I/O): 1.5V to 3.6V
  • Security Features: DTRNG/RSA/SHA
  • Additional Interfaces: I²C, MMC/SD/SDIO, SFC, SMB, SPI, SSI, UART/USART
  • Package: 88-QFN (9x9)
  • Standard Package: 2,600
  • ROHS: ROHS3 compliant
  • REACH: Unaffected

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7015 $68.1045
6+ $18.6269 $111.7614
9+ $18.0448 $162.4032
12+ $17.4627 $209.5524
15+ $16.8806 $253.2090
20+ $15.1344 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,251 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess