EN
  • EN
  • DE
  • IT

LXH8-PW27

Part No LXH8-PW27
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON WARM WHITE 2700K 3SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series White, Warm 2700K 3-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Manufacturer Lumileds
Series LUXEON A
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 1812 (4532 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 1417-1018-1, 1417-1018-6-ND, 1417-1018-2, 1417-1018-2-ND, 1416-1018-1, 1417-1018-1-ND, 1416-1018-2, 1416-1018-6, 1417-1018-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880391-LXH8-PW27
Ultra Librarian 3D Model Ultra Librarian LXH8-PW27 CAD Model

Description

The Lumileds 880391-LXH8-PW27 is a high-performance LED lighting series white, warm 2700K 3-step MacAdam ellipse 2.81V 700mA 120° 1812 (4532 Metric).

  • Manufacturer: Lumileds
  • Category: Optoelectronics
  • Supply and Demand Status: limited
  • Package: 1000

You May Also Be Interested in

Lumileds
LED LUXEON COOL WHITE 6500K 2SMD
Lowest to $0.0741
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us
Lumileds
LED LUXEON NEU WHITE 4000K 2SMD
Lowest to $4.5818
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $1.8371
OSRAM Opto Semiconductors Inc.
LED TOPLED COOL WHITE 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $11.1315
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Need more? Email Us
LED Engin Inc.
LED COOL WHITE 5500K 75CRI 24SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4329 $65.2251
46+ $2.8169 $129.5774
72+ $2.7289 $196.4808
98+ $2.6407 $258.7886
127+ $2.5528 $324.2056
170+ $2.2886 $389.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess