EN
  • EN
  • DE

L130-4080003000W21

Part No L130-4080003000W21
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON NEU WHITE 4000K 2SMD / LED Lighting series White, Neutral 4000K 6.1V 120mA 1212 (3030 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumileds
Series LUXEON 3030 2D
Package Tape & Reel
Color White, Neutral
CCT (K) 4000K
Flux @ 25°C, Current - Test 95lm (Typ)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 6.1V
Lumens/Watt @ Current - Test 130 lm/W
CRI (Color Rendering Index) 80
Current - Max 240mA
Mounting SMD (SMT)
Package / Case 1212 (3030 Metric)
Supplier Device Package 3030
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.024" (0.62mm)
Thermal Resistance of Package 12°C/W
Base Product Number L130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1416-1212-6,1416-1212-2,1416-1212-1
Standard Package 5,000
Win Source Part Number 971845-L130-4080003000W21
Ultra Librarian 3D Model Ultra Librarian L130-4080003000W21 CAD Model

Description

The Lumileds LUXEON 3030 2D L130-4080003000W21 is an LED lighting component used for white and neutral color. It has a voltage forward of 6.1V and a maximum current of 240mA.

  • Component: LED lighting component
  • Color: White and neutral
  • Voltage Forward: 6.1V
  • Maximum Current: 240mA
  • Package: Tape and reel
  • Mounting: SMD (SMT)
  • Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Operating Temperature: -25°C to 120°C
  • Flux: 95lm @ 25°C
  • Lumens per Watt: 130 lm/W

You May Also Be Interested in

Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Lowest to $0.3269
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON COOL WHT 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
LED Engin Inc.
LED COOL WHITE 5500K 75CRI 24SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
GW JCLPS2.EM-H3H8-XX52-1-65-2-R33 ams OSRAM White LEDs White DURIS E 3 datasheet, inventory, & pricing.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $3.9027

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3,315+ $0.0175 $58.0125
8,065+ $0.0143 $115.3295
12,400+ $0.0140 $173.6000
17,095+ $0.0136 $232.4920
22,125+ $0.0131 $289.8375
29,705+ $0.0117 $347.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,690 pieces
MOQ: 3315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess