EN
  • EN
  • DE
  • IT

NAND32GAHAKZ06F

Part No NAND32GAHAKZ06F
Manufacturer Micron Technology Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175537-NAND32GAHAKZ06F
Categories Custom Parts
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND32GAHAKZ06F CAD Model

Description

The NAND32GAHAKZ06F is a 32Gb (Gigabit) NAND flash memory device manufactured by Micron Technology Inc. It is designed for mass storage applications requiring high density, high performance, and low power consumption. This device is commonly used in a variety of consumer and industrial electronic products.

Applications:

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs for laptops, desktops, and servers.
  • Embedded Systems: Employed in embedded systems for storing firmware, operating systems, and application data.
  • Mobile Devices: Integrated into smartphones, tablets, and other mobile devices for storing user data and applications.
  • Digital Cameras: Used as storage media for capturing and storing digital images and videos.
  • USB Flash Drives: Employed in USB flash drives for portable data storage.
  • Memory Cards: Found in SD cards and microSD cards for various storage needs.

Features:

  • 32Gb Density: Provides a large storage capacity for storing a significant amount of data.
  • NAND Flash Technology: Utilizes NAND flash memory technology for high-density storage and non-volatile data retention.
  • High Performance: Offers fast read and write speeds for quick data access.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Multi-Level Cell (MLC) or Triple-Level Cell (TLC): Could be either depending on specific version, affecting performance and endurance (consult datasheet).
  • ONFI Interface: Uses the Open NAND Flash Interface (ONFI) standard for standardized communication with controllers.

Benefits:

  • High Storage Capacity: Provides ample storage space for various data types.
  • Fast Data Access: Enables quick loading of applications and fast data transfer speeds.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Data Storage: Ensures reliable data retention for long-term storage.
  • Compact Size: Allows for integration into small form-factor devices.

Technical Specifications:

  • Density: 32Gb (4GB)
  • Interface: ONFI
  • Voltage: 3.3V or 1.8V (Consult datasheet for specifics)
  • Operating Temperature: -25°C to +85°C (Industrial Temperature Range versions may be available, consult datasheet).
  • Package Type: BGA (Ball Grid Array)
  • Data Retention: Typically 10 years (Consult datasheet for specific endurance and data retention specs, which depend on the P/E cycles)

The NAND32GAHAKZ06F NAND flash memory device from Micron is a high-performance and reliable storage solution for a wide range of applications. Its large capacity, fast data access speeds, and low power consumption make it an excellent choice for SSDs, embedded systems, and mobile devices. Always refer to the datasheet for detailed specifications, performance characteristics, and endurance ratings.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
TE Connectivity
Need more? Email Us
Wuxi
TO-220 MOSFETs ROHS
Lowest to $1.4977
Peregrine Semiconductor
Peregri SOT363
Lowest to $154.6705
Samtec Inc.
Conn High Speed Edge Rate Terminal Strip HDR 80 POS 0.8mm Solder ST Thru-Hole T/R
Need more? Email Us
Okaya Electric America, Inc.
RHCA4532 Series; Surge Protector with 200 Sparkover VDC and 30% Tolerance
Lowest to $0.6330
CAL-CHIP ELECTRONICS, INC.
Need more? Email Us
Diptronics
Switch Rotary SP16T 16POS Flush Screwdriver 0.025A 24VDC
Lowest to $1.6947
Rohm Semiconductor
Lowest to $0.4398

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess