EN
  • EN
  • DE

SSP-LXC0672S7A

Part No SSP-LXC0672S7A
Manufacturer Lumex Opto/Components Inc.
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED 17MM RND 7LED-CLUSTER SUPGRN / Dot Matrix Display Module 7 Round Common Anode Green 6.6V, 4.4V 0.67" Dia x 0.40" H (17mm x 10.10mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Lumex Opto/Components Inc.
Product Status Obsolete
Millicandela Rating 300mcd
Internal Connection Common Anode
Dimension 0.67" Dia x 0.40" H (17mm x 10.10mm)
Color Green
Configuration 7 Round
Voltage - Forward (Vf) (Typ) 6.6V, 4.4V
Other Names 441-1055,67-1580,67-1580
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242515-SSP-LXC0672S7A
Ultra Librarian 3D Model Ultra Librarian SSP-LXC0672S7A CAD Model

Description

The SSP-LXC0672S7A is a green LED display module from Lumex Opto/Components Inc.

  • Configuration: 7 round
  • Internal Connection: Common Anode
  • Voltage Forward: 6.6V and 4.4V
  • Millicandela Rating: 300mcd
  • Diameter: 0.67 inches (17mm)
  • Height: 0.40 inches (10.10mm)
  • Standard Package: 100
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

LITE-ON Technology
DISPLAY DOT MATRX HER 1.2\
Need more? Email Us
LITE-ON Technology
DISPLY DT MTRX G, O-R 2.5\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX GRN 0.70\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX AMB-YWL 1.4\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX HER 1.2\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 4.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRIX
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX RED LC 4\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess