EN
  • EN
  • DE

LTP-1557AKA

Part No LTP-1557AKA
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED MATRIX 5X7 1.2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Millicandela Rating 3.8mcd
Internal Connection Common Anode Row, Common Cathode Column
Size / Dimension 0.90" L x 1.25" W x 0.32" H (22.90mm x 31.80mm x 8.00mm)
Color Orange-Red
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 2.05V
Ultra Librarian 3D Model Ultra Librarian LTP-1557AKA CAD Model

Description

NULL

You May Also Be Interested in

LITE-ON Technology
LED MATRIX 5X7 0.3\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX RED 2.3\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
Kingbright Corporation
1.2\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
Visual Communications Company - VCC
DISPL 0.7\
Need more? Email Us
Broadcom Limited
DISPLAY DOT 5X7 GREEN CRA 0.68\
Need more? Email Us
Lumex Opto/Components Inc.
96X8 RGB LED DOT MTRX, 3MM PITCH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess