EN
  • EN
  • DE

LENOVO 81Y2910 - IBM Flex 80MM Single fan

Part No LENOVO 81Y2910 - IBM Flex 80MM Single fan
Manufacturer Lenovo
Catalog Flex System
Description MECHANICAL 80MM FANPACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427269-LENOVO 81Y2910 - IBM Flex 80MM Single fan
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y2910 - IBM Flex 80MM Single fan CAD Model

Description

The LENOVO 81Y2910 IBM Flex 80MM Single Fan is an essential cooling solution designed to maintain optimal thermal conditions within the IBM Flex System chassis. Effective cooling is crucial for ensuring the reliability and longevity of computing hardware, especially in high-density server environments where overheating can lead to performance degradation or hardware failure. This 80mm fan has been engineered for efficient airflow, providing targeted cooling to the critical components housed within the Flex System. It operates at variable speeds, automatically adjusting based on the thermal load to ensure efficient cooling while minimizing noise levels. This makes it suitable for deployment in environments where noise reduction is a priority. The fan's durability and design for easy installation, with hot-swap capabilities, allow for quick replacement and maintenance without significant system downtime, ensuring continuous operation. Its compatibility with the IBM Flex System chassis ensures that it integrates seamlessly, providing effective cooling without requiring extensive configuration. The 81Y2910 is a testament to Lenovo's commitment to providing high-quality, reliable cooling solutions that support the demands of modern data centers and enterprise IT environments.

You May Also Be Interested in

Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
IBM Flex System PCIe Expansion NodeThe IBM® Flex System™ PCIe Expansion Node provides the ability to attach additional PCI Express cards, such as High IOPS SSD adapters, fabric mezzanine cards, and next-generation graphics processing units (GPU), to supported IBM Flex System compute nodes
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us
Lenovo
Lenovo Flex System EN4091 10Gb Ethernet Pass-thru
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch
Need more? Email Us
Lenovo
IBM Flex System Fabric EN4093R 10Gb Scalable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess