EN
  • EN
  • DE

BM02B-ACHSS-GAN-ETF(LF)(SN)

Part No BM02B-ACHSS-GAN-ETF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Description Conn Shrouded Header HDR 2 POS 1.2mm Solder RA Side Entry SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Contact Resistance 20 mΩ
Current Rating 2 A
Depth 4.3 mm
Gender Male
Housing Color Beige
Housing Material Resin
Length 4.2 mm
Max Current Rating 2 A
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 50 V
Min Operating Temperature -25 °C
Number of Contacts 2
Number of Rows 1
Orientation Right Angle
Pitch 1.2 mm
RoHS Compliant
Termination Solder
Voltage Rating 50 V
Win Source Part Number 1224405-BM02B-ACHSS-GAN-ETF(LF)(SN)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BM02B-ACHSS-GAN-ETF(LF)(SN) CAD Model

Description

The JST Sales America Inc. BM02B-ACHSS-GAN-ETF(LF)(SN) is a male connector with two contacts manufactured.

  • Contacts: 2
  • Pitch: 1.2 mm
  • Termination Type: Solder
  • Voltage Rating: 50V
  • Current Rating: 2A
  • Contact Resistance: 20 mΩ
  • Material: Resin
  • Housing Color: Beige
  • Orientation: Right-Angle
  • Depth: 4.3mm
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -25 degrees Celsius
  • Maximum Operating Temperature: 85 degrees Celsius

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $0.9794
Cirrus Logic Inc.
Need more? Email Us
Broadcom Limited
Switch Fabric
Need more? Email Us
Burr-Brown (TI)
French Electronic Distributor since 1988
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Ledil
ASSEMBLY HEXAG 1 POS 22.2MM D 13 / Reflector 54°, 70° Wide Round, 22.20mm Adhesive Tape
Need more? Email Us
CLIFF Electronic Components Ltd
Patch Panel, Usb, 16PORT, 1U, M3 Hole
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3489 $50.5905
350+ $0.2863 $100.2050
545+ $0.2773 $151.1285
750+ $0.2684 $201.3000
965+ $0.2594 $250.3210
1,290+ $0.2326 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,240 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess