EN
  • EN
  • DE

SSL-LX5093UVC

Part No SSL-LX5093UVC
Manufacturer Lumex Opto/Components Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 400NM 30MA RADIAL / Ultraviolet (UV) Emitter 400nm 3.5V 30mA 12° Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Lumex Opto/Components Inc.
Package Bulk
Product Status Obsolete
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 30mA
Wavelength 400nm
Voltage - Forward (Vf) (Typ) 3.5V
Viewing Angle 12°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial
Other Names 67-1830
Standard Package 500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242361-SSL-LX5093UVC
Ultra Librarian 3D Model Ultra Librarian SSL-LX5093UVC CAD Model

Description

The SSL-LX5093UVC is an ultraviolet (UV) LED emitter discrete component from Lumex Opto/Components Inc. It has a viewing angle of 12 degrees and a current-DC forward (If) of 30mA.

  • Voltage-Forward (Vf): 3.5V
  • Wavelength: 400nm
  • Mounting: Through a radial package/case
  • Orientation: Top view
  • Suitable for: Use in optoelectronics applications

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
GaAlAs-Lumineszenzdioden
Lowest to $0.0347
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0294
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.6343
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-Speed Switching Diode
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0508
Siemens
GaAlAs-IR-Lumineszenzdiode GaAlAs Infrared Emitter
Need more? Email Us
CISCO
Need more? Email Us
Lite-On Inc.
IR Emitter and Detector
Lowest to $1.9566

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess