EN
  • EN
  • DE

SSL-LX15IGC-RP-TR

Part No SSL-LX15IGC-RP-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR SOT23-3 SMD / Green, Red LED Indication - Discrete 2.2V Green, 2V Red TO-236-3, SC-59, SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Color Green, Red
Configuration Common Cathode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10mcd Green, 10mcd Red
Lens Style Rectangle with Flat Top
Lens Size 3.00mm x 1.50mm
Voltage - Forward (Vf) (Typ) 2.2V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 140°
Mounting SMD (SMT)
Wavelength - Peak 565nm Green, 635nm Red
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Dimension 3.00mm L x 1.50mm W
Height (Max) 1.05mm
Other Names LU600015TR,SSL-LX15IGC-RP,67-133,SSLLX15IGCRPTR,67-1335-1,67-1335-2,67-1335-1R,67-1335-2R,LU600015,LU600015CT
Standard Package 3,000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241810-SSL-LX15IGC-RP-TR
Ultra Librarian 3D Model Ultra Librarian SSL-LX15IGC-RP-TR CAD Model

Description

The SSL-LX15IGC-RP-TR is a high-quality LED indication component manufactured by Lumex Opto/Components Inc.

  • Configuration: common cathode
  • Lens: clear, colorless
  • Package: tape and reel (TR) and cut tape (CT)
  • Standard Package: 3,000
  • Viewing Angle: 140 degrees
  • Millicandela Rating (Green): 10mcd
  • Millicandela Rating (Red): 10mcd
  • Forward Voltage (Vf) (Green): 2.2V
  • Forward Voltage (Vf) (Red): 2V
  • Test Current: 20mA
  • Peak Wavelength (Green): 565nm
  • Peak Wavelength (Red): 635nm
  • Height: 1.05mm
  • Dimension: 3.00mm L x 1.50mm W
  • Application: optoelectronics applications such as LED indication - discrete
  • Status: obsolete product

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess