EN
  • EN
  • DE

SSL-LX100133XUWC

Part No SSL-LX100133XUWC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED COOL WHITE CLEAR T-10MM T/H / White LED Indication - Discrete 3.5V Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Bulk
Product Status Obsolete
Color White
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10000mcd
Lens Style Round with Domed Top
Lens Size 10.00mm Dia
Voltage - Forward (Vf) (Typ) 3.5V
Current - Test 20mA
Viewing Angle 10°
Mounting Type Through Hole
Wavelength - Peak 550nm
Package / Case Radial
Supplier Device Package T-10mm
Height (Max) 13.50mm
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241921-SSL-LX100133XUWC
Ultra Librarian 3D Model Ultra Librarian SSL-LX100133XUWC CAD Model

Description

The SSL-LX100133XUWC is a through-hole Ultra White LED manufactured by Lumex Opto/Components Inc. It emits a bright, white light suitable for various indicator and illumination applications.

Applications:

  • General illumination
  • Indicator lights
  • Backlighting
  • Automotive lighting
  • Medical devices
  • Portable lighting devices (flashlights)

Features:

  • High brightness
  • Ultra White color emission
  • Standard through-hole package
  • Long operating life
  • Low power consumption

Benefits:

  • Provides bright and efficient illumination
  • Suitable for a wide range of applications
  • Easy to integrate into existing designs
  • Reduces energy costs

Additional Details:

Typical specifications include a forward voltage between 3.0V and 3.6V, a forward current of approximately 20mA, and a viewing angle of around 20 to 30 degrees. The correlated color temperature (CCT) of the white light is typically between 6000K and 7000K, resulting in a cool white appearance. Luminous intensity varies depending on the drive current but generally ranges from several candelas to tens of candelas. The epoxy lens is designed to optimize light output and directivity. The operating temperature range is generally between -40°C and +85°C. The lead frame material is chosen for good solderability and thermal conductivity. For precise electrical and optical characteristics, it's essential to consult the official Lumex datasheet for the SSL-LX100133XUWC. This will also include details on recommended drive circuitry and thermal management considerations.

You May Also Be Interested in

Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess