EN
  • EN
  • DE

SSI-LXH387HGW

Part No SSI-LXH387HGW
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED 4.9MM FLAT TOP RED/GRN PNLMT / LED Panel Indicator Green, Red Diffused 120° 2.2V Green, 2V Red 25mA Green, 25mA Red
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Green, Red
Lens Color White
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.2V Green, 2V Red
Current 25mA Green, 25mA Red
Panel Cutout Shape Round
Panel Cutout Dimensions 0.31" (7.87mm)
Lens Size 5.00mm Dia
Lens Style Round with Flat Top
Millicandela Rating 10mcd Green, 4mcd Red
Wavelength - Peak 565nm Green, 700nm Red
Viewing Angle 120°
Base Product Number SSI-LXH387
Other Names SSI-LXH387HGWR,Q971129
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237868-SSI-LXH387HGW
Ultra Librarian 3D Model Ultra Librarian SSI-LXH387HGW CAD Model

Description

The SSI-LXH387HGW is a panel indicator product from Lumex Opto/Components Inc. It has a standard package of 100 and a viewing angle of 120°. The lens size is 5.00mm Dia and the panel cutout dimensions are 0.31" (7.87mm). The voltage is 2.2V for green and 2V for red. The millicandela rating is 10mcd for green and 4mcd for red. The product is categorized under Optoelectronics>Panel Indicators, Pilot Lights.

You May Also Be Interested in

Omron
LED PANEL INDICATOR GRN 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 12VAC/DC
Need more? Email Us
Omron
PILOT LIGHT 24V LED SQUARE WHITE
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 24VAC/DC
Need more? Email Us
Omron
PILOT LIGHT 5V LED SQUARE GREEN
Need more? Email Us
Omron
LED PANEL INDICATOR RED 110VAC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 6VAC/DC
Need more? Email Us
Omron
PILOT LIGHT 5V LED SQUARE RED
Need more? Email Us
Omron
PILOT LIGHT 110V LED ROUND GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess