EN
  • EN
  • DE

SML-LXR1003RGBC-05

Part No SML-LXR1003RGBC-05
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description 2.70*0.80*1.35 MM, SMT LED, RIGH / Red, Green, Blue (RGB) LED Indication - Discrete 2V Red, 2.8V Green, 2.8V Blue 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 36mcd Red, 127mcd Green, 36mcd Blue
Lens Style Rectangle with Flat Top
Lens Size 2.90mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2V Red, 2.8V Green, 2.8V Blue
Current - Test 5mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Peak 630nm Red, 520nm Green, 470nm Blue
Package / Case 4-SMD, No Lead
Supplier Device Package 4-SMD
Dimension 2.70mm L x 0.80mm W
Height (Max) 1.48mm
Base Product Number SML-LXR1003
Other Names 67-SML-LXR1003RGBC-05DKR,67-SML-LXR1003RGBC-05TR,67-SML-LXR1003RGBC-05CT
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241871-SML-LXR1003RGBC-05
Ultra Librarian 3D Model Ultra Librarian SML-LXR1003RGBC-05 CAD Model

Description

The SML-LXR1003RGBC-05 is an RGB LED with a common anode configuration.

  • Viewing Angle: 130 degrees
  • Lens Transparency: Clear
  • Millicandela Rating: 36mcd for red, 127mcd for green, and 36mcd for blue
  • Voltage-Forward: 2V for red, 2.8V for green, and 2.8V for blue
  • Wavelength Peak: 630nm for red, 520nm for green, and 470nm for blue
  • Package: Tape and reel with a standard package of 3,000
  • Mounting: Surface mount type
  • Dimension: 2.70mm L x 0.80mm W
  • Lens Style: Rectangle with a flat top
  • Lens Size: 2.90mm x 0.80mm
  • ECCN: EAR99
  • REACH: REACH unaffected
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Kingbright
Lowest to $0.0982
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess