EN
  • EN
  • DE

SML-LX12012UWC-WB3

Part No SML-LX12012UWC-WB3
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB TITANBRITE COOL WHT STRP / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Linear Light Strip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Lumex Opto/Components Inc.
Series TitanBrite Strip
Package Tray
Type Chip On Board (COB)
Color White, Cool
CCT (K) 6500K
Configuration Linear Light Strip
Luminous Flux @ Current/Temperature 270lm (Typ)
Current - Test 320mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 12V
Lumens/Watt @ Current - Test 64 lm/W
Current - Max 700mA
Viewing Angle 170°
Dimension 120.00mm L x 12.00mm W
Height 2.80mm
Lens Type Flat
Base Product Number SML-LX12012
Other Names 67-2175,SMLLX12012UWCWB3
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241635-SML-LX12012UWC-WB3
Ultra Librarian 3D Model Ultra Librarian SML-LX12012UWC-WB3 CAD Model

Description

The Lumex Opto/Components Inc. SML-LX12012UWC-WB3 is a TitanBrite Strip LED lighting chip on board (COB) that is used in various lighting applications.

  • Viewing Angle: 170°
  • Voltage - Forward (Vf) (Typ): 12V
  • Current - Test: 320mA
  • Lumens/Watt @ Current - Test: 64 lm/W

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Bridgelux
LED COB VERO 18 WM WHT RND 2000K
Need more? Email Us
Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 6500K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN4 WH SQ 3000K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 5500K
Need more? Email Us
Marktech Corporate
LED MOD XM-L RGBW STARBRD 6000K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess