EN
  • EN
  • DE

SML-LX1110USBC-BTR

Part No SML-LX1110USBC-BTR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE BLUE 470NM 4PLCC / LED Lighting Color series Blue 470nm (Typ) 4-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel (TR)
Color Blue
Wavelength 470nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.5V
Lumens/Watt @ Current - Test 6 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 7lm (Typ)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, J-Lead
Supplier Device Package 4-PLCC
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Max) 0.173" (4.40mm)
Base Product Number SML-LX1110
Other Names SMLLX1110USBCBTR,67-2017-1,67-2017-2,67-2017-6
Standard Package 500
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240297-SML-LX1110USBC-BTR
Ultra Librarian 3D Model Ultra Librarian SML-LX1110USBC-BTR CAD Model

Description

The SML-LX1110USBC-BTR is a blue LED lighting product from Lumex Opto/Components Inc.

  • Voltage - Forward (Vf) (Typ): 3.5V
  • Current - Max: 350mA
  • Viewing Angle: 120 degrees
  • Wavelength: 470nm (Typ)
  • Package: Tape and Reel
  • Standard Package: 500
  • Mounting: Surface Mount Device (SMD)
  • Height: 0.173 inches
  • Dimension: 0.394 inches by 0.394 inches
  • Series: TitanBrite™
  • REACH Status: Unaffected

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
LITE-ON Technology
P033RGB
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess