EN
  • EN
  • DE

SML-LX0606SISUGC/A

Part No SML-LX0606SISUGC/A
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR SMD / Green, Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 50mcd Green, 50mcd Red
Lens Style Rectangle with Flat Top
Lens Size 1.50mm x 1.20mm
Voltage - Forward (Vf) (Typ) 2V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Peak 575nm Green, 639nm Red
Package / Case 0606 (1616 Metric)
Dimension 1.60mm L x 1.50mm W
Height (Max) 1.50mm
Base Product Number SML-LX0606
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241795-SML-LX0606SISUGC/A
Ultra Librarian 3D Model Ultra Librarian SML-LX0606SISUGC/A CAD Model

Description

The SML-LX0606SISUGC/A is an optoelectronic component that belongs to the LED Indication - Discrete category.

  • LED Color: green and red
  • Viewing Angle: 120 degrees
  • Millicandela Rating (Green): 50mcd
  • Millicandela Rating (Red): 50mcd
  • Voltage-Forward (Vf) (Green): 2V
  • Voltage-Forward (Vf) (Red): 2V
  • Current Test (Green): 20mA
  • Current Test (Red): 20mA
  • Package: Tape & Reel (TR)
  • Standard Package: 2,000

You May Also Be Interested in

Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess