EN
  • EN
  • DE

SMF-2432GYC-TR

Part No SMF-2432GYC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED RIGHT ANGLE SMD BICOLOR / LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Yellow Clear 2.2V Green, 2.1V Yellow 20mA Green, 20mA Yellow Round with Domed Top 1.60mm Dia Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Green, Yellow
Wavelength - Peak 565nm, 585nm
Configuration Single
Current 20mA Green, 20mA Yellow
Millicandela Rating 4mcd Green, 3mcd Yellow
Viewing Angle 90°
Lens Type Clear
Lens Style Round with Domed Top
Lens Size 1.60mm Dia
Voltage Rating 2.2V Green, 2.1V Yellow
Mounting Type Surface Mount, Right Angle
Base Product Number SMF-2432
Other Names SMF-2432GYC-TR,67-2319-1,67-2319-2,67-2319-6
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238090-SMF-2432GYC-TR
Ultra Librarian 3D Model Ultra Librarian SMF-2432GYC-TR CAD Model

Description

This LED light bar is a perfect indicator for your electronic devices.

  • Viewing Angle: 90 degrees
  • Millicandela Rating: 4mcd (green), 3mcd (yellow)
  • Peak Wavelength: 565nm (green), 585nm (yellow)
  • Voltage Rating: 2.2V (green), 2.1V (yellow)
  • Package: Tape & reel
  • Standard Package: 500
  • Lens Type: Clear
  • Mounting Type: Surface mount and right angle

You May Also Be Interested in

LITE-ON Technology
LED CBI 3MM GREEN RA
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD RD VERT
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD GN VERT
Need more? Email Us
LITE-ON Technology
LED CBI 4.8MM GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BI-LVL GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM GRN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess