EN
  • EN
  • DE

CISCO WS-C2960S-24TS-S - Cisco Catalyst 2960S 24 GigE, 2 x SFP LAN Lite

Part No CISCO WS-C2960S-24TS-S - Cisco Catalyst 2960S 24 GigE, 2 x SFP LAN Lite
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 2960-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388014-CISCO WS-C2960S-24TS-S - Cisco Catalyst 2960S 24 GigE, 2 x SFP LAN Lite
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960S-24TS-S - Cisco Catalyst 2960S 24 GigE, 2 x SFP LAN Lite CAD Model

Description

The CISCO WS-C2960S-24TS-S is a member of the Cisco Catalyst 2960S series, which is renowned for offering cost-effective enterprise-class access for branch office and campus networks. This model provides 24 Gigabit Ethernet ports, ensuring a high level of performance and connectivity for all connected devices. Additionally, it features two Small Form-factor Pluggable (SFP) slots, providing the option for fiber optic uplinks to enhance network reach and reliability. The 'LAN Lite' software version loaded onto this switch supports essential features for basic network needs, including layer 2 switching, Access Control Lists (ACLs) for basic security, and QoS features for network traffic prioritization. The 2960S series is built with sustainability in mind, featuring lower power consumption and Cisco's EnergyWise technology to manage energy consumption of network devices. This model is particularly well-suited for small and medium-sized businesses in need of a reliable, scalable, and energy-efficient solution for their network infrastructure.

You May Also Be Interested in

CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess