EN
  • EN
  • DE

SLX-LX5093UWC/G

Part No SLX-LX5093UWC/G
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED WHITE CLEAR T-1 3/4 T/H / White LED Indication - Discrete 3.5V Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Bulk
Color White
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 5500mcd
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 3.5V
Current - Test 20mA
Viewing Angle 25°
Mounting Type Through Hole
Package / Case Radial
Supplier Device Package T-1 3/4
Height (Max) 8.70mm
Base Product Number SLX-LX5093
Other Names 67-1695,SLXLX5093UWCG
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241985-SLX-LX5093UWC/G
Ultra Librarian 3D Model Ultra Librarian SLX-LX5093UWC/G CAD Model

Description

The SLX-LX5093UWC/G is a white LED indication component from Lumex Opto/Components Inc.

  • Viewing Angle: 25 degrees
  • Millicandela Rating: 5500mcd
  • Forward Voltage: 3.5V
  • Current-Test: 20mA
  • Package: bulk
  • Standard Package: 1,000
  • Mounted: through-hole mounted
  • Lens Size: 5mm, T-1 3/4
  • Height: 8.70mm
  • Lens Color: colorless
  • Lens Transparency: clear
  • ECCN: EAR99
  • REACH: REACH unaffected
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Siemens
Multi TOPLED
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess