EN
  • EN
  • DE

SLX-LX3054UWC

Part No SLX-LX3054UWC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED WHITE CLEAR T-1 T/H / White LED Indication - Discrete 3.5V Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Bulk
Color White
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 3300mcd
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 3.5V
Current - Test 20mA
Viewing Angle 30°
Mounting Type Through Hole
Package / Case Radial
Supplier Device Package T-1
Height (Max) 5.90mm
Base Product Number SLX-LX3054
Other Names 67-1690,SLXLX3054UWC
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241987-SLX-LX3054UWC
Ultra Librarian 3D Model Ultra Librarian SLX-LX3054UWC CAD Model

Description

This LED indication product is manufactured by Lumex Opto/Components Inc. and has a Win Source Part Number of 1241987-SLX-LX3054UWC.

  • Category: optoelectronics
  • Standard Package: 1,000
  • Color: white
  • Viewing Angle: 30°
  • Lens Color: colorless
  • Lens Transparency: clear
  • Millicandela Rating: 3300mcd
  • Voltage Forward (Vf) (Typ): 3.5V
  • Current Test: 20mA
  • Wavelength-Dominant: not specified
  • Wavelength-Peak: not specified
  • Height: 5.90mm
  • Mounting Type: through-hole
  • Package/Case: radial
  • Supplier Device Package: T-1
  • Lens Style: round with a domed top
  • Lens Size: 3mm, T-1

You May Also Be Interested in

Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess