EN
  • EN
  • DE

GT-RLSA80SS

Part No GT-RLSA80SS
Manufacturer Lumex Opto/Components Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 80V 1.5KA 2 POLE TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - DC Spark Over (Nom) 80 V
Impulse Discharge Current (8/20µs) 1500A (1.5kA)
Tolerance ±15%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Case / Package Radial
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1606697-GT-RLSA80SS
Ultra Librarian 3D Model Ultra Librarian GT-RLSA80SS CAD Model

Description

N

You May Also Be Interested in

Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
EPCOS (TDK)
GDT SPARK GAP FS08HSF1BSMD
Lowest to $0.6191
Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us
Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess