EN
  • EN
  • DE

HMAA4GR7MJR8N-WM

Part No HMAA4GR7MJR8N-WM
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 4Gx72 ECC Reg/RDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946267-HMAA4GR7MJR8N-WM
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA4GR7MJR8N-WM CAD Model

Description

The Hynix HMAA4GR7MJR8N-WM is a 32GB DDR4-2400 Registered DIMM (RDIMM) memory module, designed for servers and high-performance computing environments where reliability and capacity are essential. This module operates at 1.2V and conforms to JEDEC standards, ensuring compatibility and performance.

Applications

  • Servers: Primarily used in servers to provide the necessary memory for handling large workloads and multiple users.
  • Data Centers: Essential for data centers that require high memory capacity and reliability for virtual machines and databases.
  • Cloud Computing: Suitable for cloud computing environments where memory-intensive applications are common.
  • High-Performance Computing (HPC): Employed in HPC clusters to support complex simulations and data analysis.

Features

  • 32GB Capacity: Offers a substantial amount of memory for demanding applications.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for increased bandwidth and lower power consumption compared to DDR3.
  • 2400MHz Speed: Operates at a frequency of 2400MHz, providing fast data access and improved system responsiveness.
  • RDIMM (Registered DIMM): Includes a register that buffers commands and addresses, reducing the load on the memory controller and improving stability, especially in systems with multiple modules.
  • 1.2V Voltage: Operates at a low voltage of 1.2V, reducing power consumption and heat generation.
  • 288-Pin: Standard 288-pin connector ensures compatibility with DDR4-compatible server motherboards.

Benefits

  • Increased Memory Capacity: 32GB capacity allows for running memory-intensive applications and virtual machines efficiently.
  • Enhanced Stability: RDIMM design enhances system stability, especially in environments with multiple memory modules.
  • Improved Performance: DDR4 technology with a 2400MHz clock speed provides faster memory access, improving overall system performance.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption, contributing to energy efficiency.
  • Reliable Operation: Designed for continuous operation in demanding server environments.

Additional Details

The HMAA4GR7MJR8N-WM is built with high-quality components to ensure long-term reliability. It conforms to JEDEC standards for DDR4 memory, ensuring compatibility with a wide range of server systems. The RDIMM feature makes it particularly suitable for environments where system stability and memory capacity are critical.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess