Products specifications Report Issue?

Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of I/Os 298
Number of Logic Blocks (LABs) 1024
Number of Pins 352
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1083364-OR3C804BA352DB
Categories OEM Parts(O-R)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR3C804BA352DB CAD Model

Description

The OR3C804BA352DB is available in the open market. It has a supply and demand status of shortage and is non-compliant with RoHS.

  • Operating Supply Voltage: 5 V
  • Minimum Operating Temperature: 0 °C
  • Maximum Operating Temperature: 70 °C
  • Number of Pins: 352
  • Number of I/Os: 298
  • Number of Logic Blocks (LABs): 1024
  • Category: OEM Parts(O-R)

You May Also Be Interested in

Essentra Components
Need more? Email Us
ECAD model for RFL300-2A
Panduit Corp
RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Need more? Email Us
ECAD model for RFG5DY
NXP / Nexperia
Standard Marking * Reel Pack, SMD, 7'
Lowest to $0.5485
ECAD model for PHM4430DL,115
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ECAD model for RIF-RHM-1-H
Samtec Inc.
CONN RCPT 120POS 0.079 GOLD PCB / 120 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Lowest to $64.2462
ECAD model for PTHF-130-03-M-Q-368
Amphenol
RJMG 2x2 1000 base-T, with led
Need more? Email Us
ECAD model for RJMG222K3117KER
Omega Engineering
Stepper Motor, Double Shaft, 86MM;
Need more? Email Us
ECAD model for OMHT34-487-D
Amphenol
CONN MOD JACK 6P2C R/A UNSHLD / Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded
Lowest to $0.6312
ECAD model for RJE01G2001
Microchip Technology
Need more? Email Us
ECAD model for PIC12CR509A-04I/SM

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention