EN
  • EN
  • DE
  • IT

1673JV7

Part No 1673JV7
Manufacturer Lucent
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034912-1673JV7
Categories OEM Parts(0-9)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1673JV7 CAD Model

Description

Lucent 1034912-1673JV7 is an OEM part that is categorized under 0-9. The supply and demand status of this product is limited due to its shortage. It is important to note that this Lucent product is non-compliant with RoHS standards.

You May Also Be Interested in

Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 24POS SMD / 24 Position Connector Plug, Outer Shroud Contacts Surface Mount
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
CONN MALE TAB HSG 0.315 2POS BLK / 2 Position Housing Connector Male, Tab Black 0.315" (8.00mm)
Lowest to $1.6788
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $15.8255
TE Connectivity
CONN PC/104 ORGANIZER 104POS / Connector Pin Organizer For PC/104
Lowest to $10.6080
Integrated Circuit Systems
64-pin CK505 w/Fully Integrated Voltage Regulator + Integrated Series Resistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess