EN
  • EN
  • DE

TDC1014A

Part No TDC1014A
Manufacturer LSI Computer Systems
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LSI Computer Systems
Win Source Part Number 363458-TDC1014A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDC1014A CAD Model

Description

The TDC1014A is a high-speed, 6-bit, 100 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) manufactured by LSI Computer Systems. It's designed for applications requiring fast and accurate digitization of analog signals.

Applications:

  • High-Speed Data Acquisition Systems: Used in systems that need to capture and convert analog data at very high rates.
  • Video Processing: Utilized in video digitizers and processing equipment for converting analog video signals into digital format.
  • Radar Systems: Employed in radar receivers for digitizing received signals.
  • Instrumentation: Found in test and measurement equipment requiring high-speed analog signal analysis.
  • Medical Imaging: Can be incorporated into medical imaging devices for signal capture.

Features:

  • High Sampling Rate: 100 MSPS conversion rate for capturing fast-changing signals.
  • 6-Bit Resolution: Provides 6-bit digital representation of the analog input.
  • Internal Track-and-Hold: Features an integrated track-and-hold circuit to ensure accurate sampling.
  • Low Input Capacitance: Minimizes loading effects on the input signal source.
  • TTL Compatible Outputs: Digital outputs are compatible with standard TTL logic levels.
  • Single Power Supply: Operates from a single power supply, simplifying system design.

Benefits:

  • Real-Time Signal Processing: The high sampling rate enables real-time processing of analog signals.
  • Accurate Data Conversion: The track-and-hold circuit ensures accurate conversion, even with fast-changing signals.
  • Simplified System Integration: TTL compatible outputs and a single power supply simplify integration into various systems.
  • Reduced Component Count: Integration of the track-and-hold function reduces the number of external components needed.
  • High Performance: Offers a good balance of speed and resolution for numerous applications.

Additional Details:

The TDC1014A typically requires a stable reference voltage for accurate conversion. The input voltage range is generally specified in the datasheet and must be adhered to for optimal performance. It's often used with an input amplifier to scale the input signal appropriately. This ADC typically comes in a DIP (Dual In-line Package) or other through-hole package, allowing for easy prototyping and integration into existing systems. The device’s performance is highly dependent on the quality of the input signal and the stability of the reference voltage.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess