EN
  • EN
  • DE

LSISAS1064EB2

Part No LSISAS1064EB2
Manufacturer LSI Computer Systems
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025576-LSISAS1064EB2
Categories OEM Parts(J-L)
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSISAS1064EB2 CAD Model

Description

The LSI SAS1064EB2, now a part of Broadcom (after LSI was acquired), is a 4-port SAS (Serial Attached SCSI) controller. It's designed to provide high-speed data transfer between a host system and SAS/SATA drives.

Applications:

  • Entry-level servers
  • Workstations
  • Storage arrays
  • RAID systems (often used in conjunction with a RAID controller)
  • JBOD (Just a Bunch of Disks) enclosures

Features:

  • SAS Interface: 4-port SAS/SATA controller.
  • Data Transfer Rate: Supports up to 3Gbps per port.
  • PCI-Express Interface: Connects to the host system via a PCI-Express x4 interface.
  • RAID Support: Supports RAID levels 0, 1, 1E, and 10 (depending on the specific implementation and driver support).
  • SATA Compatibility: Compatible with SATA hard drives and SSDs.
  • Hot-Swap Support: Allows for hot-swapping of drives (depending on system configuration).

Benefits:

  • High Performance: Provides high-speed data transfer for demanding storage applications.
  • Scalability: Supports multiple SAS/SATA drives, allowing for increased storage capacity.
  • Reliability: RAID support provides data redundancy and fault tolerance.
  • Flexibility: Compatible with both SAS and SATA drives.
  • Easy Integration: Standard PCI-Express interface simplifies integration into existing systems.

Additional Details:

The LSI SAS1064EB2 serves as an interface between the host system's PCI-Express bus and the connected SAS/SATA drives. The controller supports various RAID levels, enabling data protection and performance enhancements. The RAID capabilities depend on the drivers and software used with the controller. For example, some operating systems may provide software RAID support for the LSI SAS1064EB2. The PCI-Express x4 interface provides sufficient bandwidth for the 4 ports. The controller's performance is influenced by factors such as the speed of the connected drives, the RAID level configured, and the system's overall configuration. It's crucial to install the correct drivers for the controller to function properly. The controller is typically used in systems where high-speed data access and data protection are important. The hot-swap support is a valuable feature for maintaining system uptime. When utilizing the controller with multiple drives, make sure the power supply is adequate. Consult Broadcom's documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess