The LSI53C860-100QFP is a PCI to SCSI host adapter chip manufactured by LSI Computer Systems. This chip is designed to provide a high-performance interface between a PCI bus and a SCSI bus, enabling data transfer between a computer and SCSI devices such as hard drives, tape drives, and scanners. It is a key component in systems requiring SCSI connectivity.
Applications
- SCSI Host Adapters
- Server Systems
- Workstations
- Storage Systems
- Industrial Control Systems with SCSI Devices
Features
- PCI Bus Interface
- Single-Ended SCSI Interface
- Supports SCSI-2 and SCSI-3 Standards
- Asynchronous and Synchronous Data Transfer
- Automatic Configuration
- 100-Pin QFP Package
Benefits
- Provides a high-speed interface between a PCI bus and SCSI devices, maximizing data transfer rates.
- Supports a wide range of SCSI devices, ensuring compatibility with existing hardware.
- Complies with industry standards, guaranteeing interoperability and reliability.
- Enables efficient data transfer with both asynchronous and synchronous devices.
- Simplifies system integration with automatic configuration features.
- Offers a compact and reliable package for surface mounting.
Additional Details
The LSI53C860-100QFP integrates the logic necessary to interface a PCI bus to a single-ended SCSI bus. It supports various SCSI standards, including SCSI-2 and SCSI-3, and can handle both asynchronous and synchronous data transfers. The chip is designed for ease of use and includes automatic configuration features that simplify system integration. It is packaged in a 100-pin QFP (Quad Flat Package) for surface mounting.
Specifications:
Interface: PCI to SCSI
SCSI Standard: SCSI-2, SCSI-3
Package: 100-Pin QFP
Data Transfer Rate: Consult Datasheet (dependent on SCSI standard and devices)
Bus Type: PCI