EN
  • EN
  • DE

LSI53C810AE

Part No LSI53C810AE
Manufacturer LSI Computer Systems
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1071150-LSI53C810AE
Categories OEM Parts(J-L)
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSI53C810AE CAD Model

Description

The LSI53C810AE is a single-chip Peripheral Component Interconnect (PCI) to Small Computer System Interface (SCSI) host adapter manufactured by LSI Computer Systems. It's designed to facilitate high-speed data transfer between a PCI bus and SCSI devices. This controller is often used in older systems requiring SCSI connectivity.

Applications

  • Legacy server systems: Provides SCSI connectivity for older server hardware.
  • Industrial control systems: Interfaces with SCSI-based storage and peripherals.
  • Data acquisition systems: Supports SCSI-based data logging and storage.
  • SCSI tape drives: Connects tape drives for backup and archiving.
  • Older personal computers: Adding SCSI support.

Features

  • PCI bus interface: Compliant with PCI bus specifications for easy integration.
  • SCSI interface: Supports various SCSI standards, including SCSI-2 and Fast SCSI.
  • Single-chip design: Integrates all necessary functions into a single IC.
  • DMA support: Direct Memory Access for efficient data transfer.
  • SCSI bus arbitration: Handles SCSI bus arbitration for multiple devices.

Benefits

  • Provides SCSI connectivity: Enables the use of SCSI devices in PCI-based systems.
  • High-speed data transfer: Facilitates fast and efficient data communication.
  • Simplified system design: Reduces the complexity of SCSI implementation.
  • Cost-effective solution: Offers a budget-friendly option for SCSI support.
  • Compatibility: Works with a wide range of SCSI devices.

Additional Details

The LSI53C810AE typically requires specific driver software for proper operation in different operating systems. Consider the SCSI bus termination requirements when connecting multiple devices. Refer to the LSI Computer Systems datasheet for detailed specifications, including PCI bus compatibility, SCSI bus speed, and power consumption. Proper grounding and shielding are essential for reliable operation. The LSI53C810AE is an older chip and may not be supported by modern operating systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess