EN
  • EN
  • DE

L80C26JR

Part No L80C26JR
Manufacturer LSI Computer Systems
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068539-L80C26JR
Categories OEM Parts(J-L)
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L80C26JR CAD Model

Description

The LSI Computer Systems L80C26JR is a CMOS microperipheral circuit designed to interface with a variety of microprocessors and microcontrollers. This device typically provides parallel input/output (I/O) ports and timer/counter functions, making it versatile for various control and data acquisition applications.

Applications:

  • Embedded Systems: Used in embedded systems for interfacing with external devices and sensors.
  • Industrial Control: Employed in industrial control systems for controlling machinery and processes.
  • Data Acquisition: Integrated into data acquisition systems for collecting and processing data from sensors.
  • Instrumentation: Utilized in instrumentation equipment for controlling and monitoring various parameters.
  • Robotics: Found in robotics applications for controlling actuators and reading sensor data.

Features:

  • Parallel I/O Ports: Provides multiple parallel I/O ports for interfacing with external devices.
  • Timer/Counter Functions: Includes timer/counter functions for timing and counting applications.
  • CMOS Technology: Low power consumption for energy-efficient operation.
  • Programmable Modes: Offers programmable modes for flexible configuration.
  • Interrupt Capability: Supports interrupt generation for real-time control.

Benefits:

  • Versatile Interfacing: Provides versatile interfacing capabilities for various microprocessors and microcontrollers.
  • Flexible Configuration: Programmable modes allow for flexible configuration to meet specific application needs.
  • Low Power Consumption: CMOS technology ensures low power consumption, making it suitable for battery-powered applications.
  • Real-Time Control: Interrupt capability enables real-time control in time-critical applications.
  • Cost-Effective Solution: Offers a cost-effective solution for interfacing and control applications.

Additional Details:

The L80C26JR typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its key specifications include the number of I/O ports, timer/counter resolution, operating voltage, and power consumption. Designers should consult the datasheet to understand the specific features and capabilities of the device. The device is typically programmed through a microprocessor interface using appropriate control signals and register settings. Proper PCB layout is important to minimize noise and ensure reliable operation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess