EN
  • EN
  • DE

RTC8563MSF

Part No RTC8563MSF
Manufacturer Lowpower
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lowpower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836007-RTC8563MSF
Ultra Librarian 3D Model Ultra Librarian RTC8563MSF CAD Model

Description

The RTC8563MSF is a CMOS Real-Time Clock (RTC) and calendar with an I2C bus interface. Manufactured by Lowpower Semiconductor, this device provides accurate timekeeping with very low power consumption, making it ideal for battery-powered applications and devices that require continuous time tracking. The RTC8563MSF includes a built-in 32.768 kHz crystal oscillator and provides programmable alarm functions and a timer, offering versatile functionality for various applications.

Applications:

  • Battery-powered devices
  • Industrial control systems
  • Consumer electronics
  • Point-of-sale (POS) terminals
  • Metering applications
  • Data logging

Features:

  • Real-time clock and calendar
  • I2C serial interface
  • Very low power consumption
  • Built-in 32.768 kHz crystal oscillator
  • Programmable alarm functions
  • Timer function
  • Operating voltage: 1.8 V to 5.5 V
  • Automatic switching to battery backup

Benefits:

  • Accurate and continuous timekeeping with minimal power consumption.
  • Easy integration with microcontrollers via the I2C interface.
  • Extended battery life in portable and battery-powered devices.
  • Flexible alarm settings for triggering events at specific times.
  • Programmable timer for versatile timing applications.
  • Automatic switching to battery backup ensures continuous timekeeping during power outages.
  • Wide operating voltage range for compatibility with various systems.

Additional Details:

The RTC8563MSF provides year, month, day, weekday, hours, minutes, and seconds information. It also automatically compensates for leap years. The I2C interface allows for easy reading and writing of time and alarm settings. The integrated oscillator typically uses a standard 32.768 kHz watch crystal. The device also features interrupt outputs, which can be configured to signal alarm conditions or timer expirations. The RTC8563MSF is typically available in a small surface-mount package. Precise timekeeping accuracy depends on the quality and calibration of the crystal used.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess