EN
  • EN
  • DE

LT6911C

Part No LT6911C
Manufacturer Lontium Semiconductor Corporation
Catalog OEM Parts (J - L)
Description an HDMI 1.4 to MIPI® DSI/CSI/LVDS bridge chip offering up to 12Gbps bandwidth
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980355-LT6911C
Categories OEM Parts(J-L)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6911C CAD Model

Description

The LT6911C is a high-performance, versatile HDMI to MIPI CSI-2 converter chip designed by Lontium Semiconductor Corporation, a renowned leader in the semiconductor industry. This advanced integrated circuit is engineered to bridge the gap between HDMI-enabled video sources and applications requiring the MIPI CSI-2 interface, which is commonly used in mobile devices, automotive infotainment systems, and industrial cameras.

Key Features

  • HDMI 1.4b Receiver: The LT6911C is compatible with HDMI 1.4b specifications, ensuring support for a wide range of HDMI sources including 3D video formats.
  • MIPI CSI-2 Interface: With its MIPI CSI-2 output, the device can seamlessly connect to the latest processors and SoCs used in mobile and embedded applications.
  • High Resolution Support: It supports video resolutions up to 1080p at 60 frames per second, making it suitable for high-definition video applications.
  • Audio Extraction: The chip is capable of extracting audio from the HDMI signal, providing additional flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the LT6911C minimizes power usage, making it ideal for battery-operated devices.

Applications

The LT6911C's ability to convert HDMI video to a MIPI CSI-2 data stream opens up a wide range of applications. It is particularly well-suited for:

  • Portable and handheld devices that require video input capabilities
  • Automotive infotainment and advanced driver assistance systems (ADAS)
  • Industrial machine vision systems and cameras
  • Augmented reality (AR) and virtual reality (VR) devices
  • Medical imaging and diagnostic equipment

Technical Specifications

The LT6911C boasts a robust set of technical specifications that ensure compatibility and high performance in a variety of use cases. For detailed technical data, designers and engineers are encouraged to consult the official datasheet provided by Analog Devices Inc.

For more information or to request samples of the LT6911C, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $124.3230
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Sagami
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2271 $52.2710
21+ $4.8963 $102.8223
32+ $4.7309 $151.3888
46+ $4.4000 $202.4000
60+ $4.2346 $254.0760
74+ $4.0692 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,036 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess