EN
  • EN
  • DE

WK4025BK-ND

Part No WK4025BK-ND
Manufacturer Littelfuse Inc.
Catalog Fuses
Description FUSE BOARD MOUNT 63MA 250VAC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 63mA
Voltage Rating - AC 250V
Response Time Slow
Mounting Through Hole
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 0.009
Approvals CSA, cULus
Temperature Range - Operating -40°C to 85°C
Nominal Cold Resistance 7.92 Ohm
Win Source Part Number 213984-WK4025BK-ND
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WK4025BK-ND CAD Model

Description

The WK4025BK-ND is a fuse manufactured by Littelfuse. It's part of their WK series, known for providing robust circuit protection in various applications. This particular model is a surface mount fuse designed for automated assembly processes.

Applications

  • Power supplies: Protects power supplies from overcurrent and short circuits.
  • Battery chargers: Safeguards battery chargers from damage due to excessive current.
  • Portable electronics: Used in smartphones, tablets, and other portable devices to protect sensitive components.
  • LED lighting: Protects LED drivers and lighting circuits from overcurrent conditions.
  • Industrial equipment: Provides circuit protection in various industrial applications.

Features

  • Surface mount design: Enables automated assembly and reduces board space requirements.
  • Fast-acting: Provides quick protection against overcurrent conditions.
  • Compact size: Allows for use in space-constrained applications.
  • High interrupting rating: Capable of safely interrupting high fault currents.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved circuit protection: Provides reliable protection against overcurrent and short circuits.
  • Reduced downtime: Fast-acting characteristics minimize damage and downtime.
  • Increased safety: Prevents fires and other hazards caused by overcurrent conditions.
  • Simplified assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Compliance with regulations: RoHS compliance ensures environmental safety.

Additional Details

The WK4025BK-ND has a current rating of 2.5A. The voltage rating is typically 32V or 63V, depending on the specific variation. The interrupting rating is usually 50A at the rated voltage. The fuse body is constructed from a ceramic material, offering good thermal and electrical insulation. It adheres to industry-standard surface mount dimensions. Refer to the Littelfuse datasheet for precise dimensions, electrical characteristics, and recommended soldering profiles. This particular fuse is designed for single-time overcurrent protection and must be replaced after activation. The operating temperature range generally falls between -40°C and +85°C. It's specifically designed for use in applications where size and performance are key considerations.

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 375MA 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Phoenix Contact
FUSE GLASS 1.25A 120VAC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 300MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 120A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 5A 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 630MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 125MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 50A AUTO LINK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6768 $64.0608
14+ $8.7607 $122.6498
21+ $8.4869 $178.2249
29+ $8.2132 $238.1828
37+ $7.9395 $293.7615
49+ $7.1183 $348.7967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess