EN
  • EN
  • DE

V14MLA0402NH

Part No V14MLA0402NH
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer Littelfuse Inc.
Win Source Part Number 407369-V14MLA0402NH
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian V14MLA0402NH CAD Model

Description

The V14MLA0402NH is a Metal Oxide Varistor (MOV) from Littelfuse, designed for transient voltage suppression. It is part of the MLA series, known for its compact size and robust performance in protecting sensitive electronic equipment from voltage surges caused by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications:

  • Surge protection in consumer electronics: Televisions, set-top boxes, and audio equipment.
  • Protection of communication lines: Telephone lines, data lines, and signal lines.
  • Industrial equipment: Protecting PLCs, sensors, and other control circuitry.
  • Power supplies: Providing transient voltage protection for power supplies and adapters.
  • LED lighting: Protecting LED drivers and lighting systems from voltage surges.

Features:

  • Compact size: Small footprint for space-constrained applications.
  • High surge current capability: Withstands high surge currents without failure.
  • Fast response time: Clamps transient voltages quickly.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.
  • Wide operating voltage range: Suitable for various voltage levels.

Benefits:

  • Protection against voltage surges: Prevents damage to sensitive electronic components.
  • Improved system reliability: Reduces downtime and maintenance costs.
  • Extended product lifespan: Protects equipment from premature failure due to voltage transients.
  • Cost-effective surge protection: Provides a cost-efficient solution for transient voltage suppression.
  • Easy integration: Simple to incorporate into existing circuit designs.

Additional Details:

The V14MLA0402NH features a maximum allowable voltage of 14V AC. Its surge current capability depends on the waveform and number of applied surges. The operating temperature range is typically between -40°C and +85°C. This varistor is designed to clamp transient voltages at a specific level, diverting the surge current away from sensitive components. The device is typically surface mounted using reflow soldering techniques. Consult the Littelfuse datasheet for detailed specifications and application guidelines. The component is constructed using a metal oxide ceramic material, which provides the necessary non-linear resistance characteristics required for transient voltage suppression.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
Lowest to $0.0277
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
Lowest to $0.0647
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2225 $57.8500
635+ $0.1826 $115.9510
980+ $0.1769 $173.3620
1,350+ $0.1712 $231.1200
1,745+ $0.1656 $288.9720
2,340+ $0.1483 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess