EN
  • EN
  • DE

TMOV14RP460EL2T7

Part No TMOV14RP460EL2T7
Manufacturer Littelfuse Inc.
Catalog OEM Souring
Description VARISTOR 750V 6KA DISC 14MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466325-TMOV14RP460EL2T7
Manufacturer Littelfuse Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Maximum AC Volts 460V
Maximum DC Volts 610 V
Varistor Voltage (Min) 675V
Varistor Voltage (Typ) 750V
Varistor Voltage (Max) 825V
Current - Surge 6kA
Energy 180J
Number of Circuits 1
Capacitance @ Frequency 220pF @ 1MHz
Operating Temperature -55°C ~ 85°C (TA)
Features Thermally Protected
Grade -
Mounting Type Through Hole
Package / Case Disc 14mm
Ultra Librarian 3D Model Ultra Librarian TMOV14RP460EL2T7 CAD Model

Description

The TMOV14RP460EL2T7 is a high-quality VARISTOR designed by Littelfuse Inc, renowned for their innovative protection devices. This VARISTOR is engineered to safeguard electrical and electronic equipment against overvoltage transients such as lightning, power contact, and power induction. It features a 750V nominal voltage and can handle surge currents up to 6KA, making it suitable for a wide range of applications including industrial control systems, motor drives, and power supply circuits. The disc measures 14mm, perfectly balancing compactness with robust performance. The TMOV14RP460EL2T7 integrates thermal protection that acts to disconnect the VARISTOR in the event of a sustained overvoltage, thus preventing potential catastrophic failure. This feature, combined with its high energy absorption capability and fast response time, makes it a reliable and essential component for enhancing the longevity and safety of electronic systems.

You May Also Be Interested in

Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Intel
FPGA
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess