Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Mfr Littelfuse Inc.
Package Bulk
Product Status Obsolete
Voltage - Breakover 27 ~ 37V
Current - Breakover 15 µA
Current - Peak Output 2 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number HT3
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 599387-HT32
Ultra Librarian 3D Model Ultra Librarian HT32 CAD Model

Description

The HT32 is a DIAC (diode for alternating current) from Littelfuse Inc.

  • Manufacturer: Littelfuse Inc.
  • For Use With: Discrete Semiconductor Products, Thyristor Applications
  • Breakover Voltage: 27 ~ 37V
  • Peak Output Current: 2A
  • Breakover Current: 15 µA
  • Package: DO-204AH, DO-35, Axial
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8541.30.0080
  • Status: Obsolete

You May Also Be Interested in

ON Semiconductor
DIAC/SIDAC 110-130V 1A AXIAL
Need more? Email Us
ECAD model for MKP3V120G
Littelfuse Inc.
DIAC/SIDAC 190-215V 1A DO-15
Need more? Email Us
ECAD model for K2000GAP
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us
ECAD model for K1300GURP
Littelfuse Inc.
DIAC/SIDAC 220-250V 1A DO-15
Need more? Email Us
ECAD model for K2401GLRP
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-214AC
Need more? Email Us
ECAD model for K1300S1URP
Littelfuse Inc.
DIAC/SIDAC 190-215V 1A DO-15
Need more? Email Us
ECAD model for K2000GH
Littelfuse Inc.
DIAC/SIDAC 79-97V 1A DO-204AC
Need more? Email Us
ECAD model for K0900GURP
Littelfuse Inc.
DIAC/SIDAC 205-230V 1A TO92-2
Need more? Email Us
ECAD model for K2200E70RP3
Littelfuse Inc.
DIAC/SIDAC 95-110V 1A DO-214AC
Need more? Email Us
ECAD model for K1050S1URP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention