EN
  • EN
  • DE

SMBJ6.5CA-CT7

Part No SMBJ6.5CA-CT7
Manufacturer Littelfuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838150-SMBJ6.5CA-CT7
Ultra Librarian 3D Model Ultra Librarian SMBJ6.5CA-CT7 CAD Model

Description

The SMBJ6.5CA-CT7 is a Transient Voltage Suppression (TVS) diode manufactured by Littelfuse. This device is specifically designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. The SMBJ6.5CA-CT7 is a crucial component for enhancing the reliability and longevity of electronic devices.

Applications:

  • Industrial Equipment: Protection of control systems and power supplies.
  • Consumer Electronics: Safeguarding ports and interfaces (USB, HDMI).
  • Automotive Electronics: Protecting sensitive automotive control units (ECUs).
  • Telecommunications: Protecting network and communication equipment.
  • Medical Devices: Ensuring the safe operation of medical electronic equipment.

Features:

  • Bidirectional TVS Diode: Provides protection against both positive and negative voltage transients.
  • Surface Mount Package: SMB (DO-214AA) package for easy and efficient PCB assembly.
  • Low Clamping Voltage: Limits the voltage across the protected components during a transient event.
  • High Peak Pulse Power Dissipation: Capable of handling high surge currents without degradation.
  • Fast Response Time: Responds rapidly to transient voltage events, minimizing potential damage.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • UL Recognized: Underwriters Laboratories (UL) recognition ensures safety and performance.

Benefits:

  • Enhanced System Reliability: Protects electronic components from voltage transients, extending the lifespan of electronic devices.
  • Reduced Downtime: Minimizes equipment failures and downtime caused by voltage surges.
  • Improved Product Performance: Ensures stable operation by preventing transient-induced malfunctions.
  • Cost-Effective Protection: Provides a simple and affordable solution for transient voltage suppression.
  • Easy Integration: Simplifies circuit design with its surface mount package and bidirectional protection capabilities.

Additional Details:

The SMBJ6.5CA-CT7 has a standoff voltage of 6.5V and is designed to clamp voltage transients at a safe level for protected components. Key specifications include the peak pulse power dissipation, clamping voltage, and reverse leakage current. Detailed electrical characteristics, application notes, and recommended soldering profiles are available in the Littelfuse datasheet. This TVS diode is frequently used in applications where protection against bidirectional voltage transients is required.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess