The SLVU2.8-8-T7 is a Transient Voltage Suppression (TVS) diode array manufactured by Littelfuse, designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device provides robust protection for multiple data and signal lines, ensuring reliable operation of electronic equipment.
Applications
- Smartphones and Mobile Devices: Protection for I/O ports, data lines (USB, HDMI), and power interfaces against ESD.
- Tablets and E-readers: Safeguarding sensitive circuitry from voltage transients and surges.
- Wearable Technology: Protecting compact and sensitive components in smartwatches, fitness trackers, and other wearable devices.
- USB Interfaces: Protection of USB data lines in computers, peripherals, and charging devices.
- HDMI Interfaces: Preventing damage to HDMI ports in televisions, monitors, gaming consoles, and other AV equipment.
- Ethernet Ports: Protecting network interfaces from ESD and surge events in routers, switches, network cards, and other networking devices.
- Automotive Electronics: Protection of sensitive electronic components in vehicle control systems, infotainment systems, and communication systems, especially in high I/O count applications.
Features
- Low Clamping Voltage: Minimizes voltage overshoot during transient events, providing superior protection for sensitive components.
- Fast Response Time: Quickly clamps transient voltages to prevent damage from fast-rising surge events, ensuring rapid protection.
- Low Capacitance: Ensures signal integrity in high-speed data applications, such as USB 2.0, USB 3.0, HDMI, and Ethernet.
- Small Footprint: Compact package size allows for easy integration into space-constrained applications, optimizing board space utilization.
- Lead-Free Finish: Compliant with RoHS and WEEE environmental regulations, meeting global environmental standards.
- Excellent ESD Protection: Provides robust protection against electrostatic discharge events, meeting or exceeding industry standards such as IEC 61000-4-2.
- Halogen-Free: Meets halogen-free requirements for environmental compliance, reducing environmental impact.
Benefits
- Enhanced System Reliability: Protects sensitive electronic components from ESD, EFT, and surge events, significantly reducing the risk of system failures and downtime.
- Increased Product Lifespan: Extends the operational life of electronic devices by preventing damage from voltage transients, improving long-term performance.
- Improved Signal Integrity: Low capacitance minimizes signal distortion in high-speed data applications, ensuring reliable and accurate data transmission.
- Reduced Warranty Costs: Minimizes the likelihood of returns and repairs due to ESD or transient voltage damage, decreasing overall operational expenses.
- Simplified Design: Small footprint and easy integration simplify the design process and reduce board space requirements, accelerating time-to-market.
- Compliance with Industry Standards: Meets RoHS, WEEE, and halogen-free requirements for environmental compliance, facilitating global market access.
- Protection Against Multiple Threats: Safeguards against ESD, EFT, and surge events in a single, compact device, providing comprehensive and efficient protection.
Additional Details
The SLVU2.8-8-T7 is an eight-channel TVS diode array designed to protect up to eight data or signal lines. It features a standoff voltage of 2.8V and is optimized for applications requiring high-speed data transmission and a high level of ESD protection. The "T7" suffix indicates the tape and reel packaging used for automated assembly processes, which ensures efficient and cost-effective manufacturing. It's commonly found in devices that demand robust protection and high I/O density.