EN
  • EN
  • DE

SL0902A420SM

Part No SL0902A420SM
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 420V 5KA SURFACE MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage - DC Spark Over (Nom) 420V
Impulse Discharge Current (8/20μs) 5000A (5kA)
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Dimension 2-SMD Cylinder Square End
Win Source Part Number 111634-SL0902A420SM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL0902A420SM CAD Model

Description

The SL0902A420SM is a surge protection device, specifically a TVS (Transient Voltage Suppressor) diode array, manufactured by Littelfuse Inc. It's designed to protect sensitive electronic circuits from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and other surge events. The 'SM' at the end of the part number typically indicates a surface-mount package.

Applications:

  • ESD protection for USB ports.
  • Surge protection for Ethernet interfaces.
  • Protection of data lines in communication equipment.
  • Safeguarding I/O ports in microcontrollers.
  • Protection of sensitive analog circuits.

Features:

  • Low clamping voltage.
  • Fast response time.
  • High surge capability.
  • Surface mount package.
  • Multi-channel protection.
  • RoHS compliant.

Benefits:

  • Improved system reliability by preventing damage from transient voltage events.
  • Reduced downtime and maintenance costs.
  • Increased product lifespan.
  • Enhanced safety and regulatory compliance.
  • Space-saving design due to integrated protection.

Additional Details:

The SL0902A420SM has specific voltage and current handling capabilities, as detailed in the Littelfuse datasheet. The '0902' likely relates to the package style or specific series within Littelfuse's TVS diode arrays. The '420' probably relates to the standoff voltage or a voltage characteristic. It typically utilizes silicon avalanche diode technology for robust surge handling. Proper selection requires careful consideration of the circuit's operating voltage, the expected surge levels, and the maximum acceptable clamping voltage. Often employed in conjunction with other protection components, such as fuses, to create comprehensive circuit protection. Correctly specifying the protection device is essential. Factors to consider include the normal operating voltage of the protected circuit, the expected transient voltage levels, and the maximum allowable clamping voltage. The device is constructed with silicon avalanche technology for robust surge handling.

You May Also Be Interested in

EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450
EPCOS (TDK)
GDT 400V 5KA 2 POLE THROUGH HOLE
Lowest to $1.3795
Bourns Inc.
PROTECTOR MODULES
Lowest to $36.3502
EPCOS (TDK)
GDT 230V 20KA 3 POLE TH
Lowest to $0.6722
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7658 $61.8030
80+ $1.4488 $115.9040
125+ $1.4036 $175.4500
175+ $1.3583 $237.7025
220+ $1.3130 $288.8600
295+ $1.1772 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess