EN
  • EN
  • DE
  • IT

LTC4006EGN-6#TRPBF

Part No LTC4006EGN-6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY 4A 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 8.4V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 303424-LTC4006EGN-6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4006EGN-6#TRPBF CAD Model

Description

Overview of LTC4006EGN-6#TRPBF

The LTC4006EGN-6#TRPBF is a high-performance, standalone 6-cell lithium-ion battery charger integrated circuit designed by Linear Technology. This advanced charging solution is specifically tailored to manage the charging of multi-cell lithium-ion batteries, which are commonly used in portable electronic devices, medical equipment, and power tools. It ensures that the batteries are charged quickly, efficiently, and safely, extending their operational life and reliability.

Key Features

  • Charging Voltage: The device is capable of precisely regulating the charging voltage, which is critical for maintaining the health and longevity of lithium-ion batteries.
  • Programmable Charge Current: Users can set the charge current up to 4A through a single resistor, allowing for customization according to the specific battery's requirements.
  • Charge Current Monitoring: The LTC4006EGN-6#TRPBF includes a feature for monitoring the charge current, providing valuable feedback and ensuring safe charging operations.
  • PowerPath Control: This feature enables the simultaneous powering of the system load and battery charging, optimizing the usage of available power.
  • Charge Termination: The charger incorporates termination logic for both C/10 and timer-based terminations, ensuring the battery is not overcharged.
  • Thermal Regulation: To protect against overheating, the device includes thermal regulation, which reduces charge current in high-temperature conditions.

Applications

The LTC4006EGN-6#TRPBF is ideal for a variety of applications where efficient and reliable battery charging is essential. It can be used in:

  • Portable Computers
  • Portable Instruments
  • Medical Equipment
  • Power Tools

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4006EGN-6#TRPBF is no exception. This product is designed to meet the rigorous standards required by industrial and medical applications, ensuring high reliability and performance. With features like overvoltage protection and a wide operating temperature range, this charger IC is built to last and perform under challenging conditions.

Package and Availability

The LTC4006EGN-6#TRPBF comes in a compact 28-pin SSOP package, making it suitable for space-constrained applications. As a testament to its reliability, it is also available in a lead-free, RoHS-compliant version, catering to environmentally conscious designs and global regulatory demands.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3830 $66.9150
11+ $10.9817 $120.7987
17+ $10.6387 $180.8579
23+ $10.2945 $236.7735
30+ $9.9515 $298.5450
39+ $8.9224 $347.9736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess