EN
  • EN
  • DE

SAC319MTG

Part No SAC319MTG
Manufacturer Littelfuse Inc.
Catalog OEM Parts ( S )
Description Thy T0220 Special Triac
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987127-SAC319MTG
Categories OEM Parts( S )
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAC319MTG CAD Model

Description

The SAC319MTG is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This TVS diode offers a robust and reliable solution for safeguarding electronic circuits in various applications. Its primary function is to clamp transient voltages to a safe level, preventing damage to downstream components.

Applications:

  • Industrial Control Equipment: Protects control systems from voltage surges and transients.
  • Consumer Electronics: Safeguards devices such as TVs, set-top boxes, and audio equipment.
  • Automotive Electronics: Provides protection for electronic control units (ECUs) and sensors in vehicles.
  • Telecommunications Equipment: Protects communication lines and equipment from lightning surges and ESD.
  • Medical Devices: Ensures the reliable operation of medical equipment by protecting against voltage transients.

Features:

  • Transient Voltage Suppression: Provides effective protection against ESD, EFT, and lightning surges.
  • Low Clamping Voltage: Clamps transient voltages to a safe level to prevent damage to protected components.
  • Fast Response Time: Responds quickly to transient events, minimizing the impact on the protected circuit.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Enhanced Circuit Protection: Provides robust protection against voltage transients.
  • Improved System Reliability: Ensures the reliable operation of electronic systems.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage surges.
  • Cost-Effective Solution: Offers a cost-efficient solution for transient voltage protection.
  • Compliance with Standards: Meets industry standards for ESD and surge protection.

Additional Details:

The SAC319MTG is a surface-mount device (SMD) available in a small form factor package. It operates over a wide temperature range, typically from -55°C to +150°C. The device features a unidirectional configuration, meaning it provides protection against positive voltage transients. Proper PCB layout techniques, such as minimizing trace lengths and using ground planes, are recommended for optimal performance. Littelfuse provides detailed datasheets with electrical characteristics, surge waveforms, and application notes. Selecting the appropriate TVS diode depends on the specific application requirements, including the expected surge levels, clamping voltage, and operating temperature range.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess