EN
  • EN
  • DE

S4010NS2TP

Part No S4010NS2TP
Manufacturer Littelfuse Inc.
Catalog SCRs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Littelfuse Inc.
Package Tube
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 6.4 A
Current - On State (It (RMS)) (Max) 10 A
Current - Hold (Ih) (Max) 6 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 83A, 100A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263 (D2Pak)
Other Names -S4010NS2TP
Standard Package 1,000
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1278880-S4010NS2TP
Ultra Librarian 3D Model Ultra Librarian S4010NS2TP CAD Model

Description

The S4010NS2TP is a standard Silicon Controlled Rectifier (SCR) manufactured by Littelfuse Inc. It is designed for medium-power switching applications where reliable and efficient control is necessary. This SCR offers robust performance and is suitable for diverse industrial and commercial environments.

Applications:

  • Phase control circuits
  • Motor speed controls
  • Temperature control systems
  • Lighting controls
  • Solid-state relays (SSRs)

Features:

  • High surge current capability
  • Repetitive peak off-state voltage of 400V
  • RoHS compliant, environmentally friendly
  • Glass-passivated junction for enhanced reliability
  • Available in a TO-251 (V-PAK) package

Benefits:

  • Provides reliable switching in medium-power applications.
  • Offers protection against overvoltage conditions due to its high blocking voltage.
  • Ensures environmental responsibility with RoHS compliance.
  • Enhances long-term reliability with its glass-passivated junction.
  • Enables compact and efficient designs with its small package.

Technical Specifications:

The S4010NS2TP features a repetitive peak off-state voltage (VDRM/VRRM) of 400V. The on-state RMS current (IT(RMS)) is 10A. The peak surge current (ITSM) is 100A for a half-cycle sine wave. The gate trigger current (IGT) is 15mA. The holding current (IH) is 6mA. The operating junction temperature range is -40°C to +125°C. The gate trigger voltage is typically 0.8 V.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.3962
Renesas Electronics America
THYRISTOR
Need more? Email Us
Renesas Electronics America
TRIAC 700V 0.5A
Lowest to $5.3721
Central Semiconductor Corp
SCR SENS 400V 0.25A SOT23
Lowest to $0.4090
Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us
Others
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess