EN
  • EN
  • DE

DESD3V3S1BL-7B-71

Part No DESD3V3S1BL-7B-71
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description Diode TVS Single Bi-Directional 3.3V 35W 2-Pin X1-DFN1006 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055319-DESD3V3S1BL-7B-71
Categories TVS - Diodes
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DESD3V3S1BL-7B-71 CAD Model

Description

DESD3V3S1BL-7B-71 - ESD Protection Device by Diodes Incorporated

The DESD3V3S1BL-7B-71 is a state-of-the-art ESD (Electrostatic Discharge) protection device designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is specifically engineered to safeguard sensitive electronic components against the detrimental effects of electrostatic discharge events. The DESD3V3S1BL-7B-71 offers robust protection for high-speed data lines and I/O ports, making it an ideal choice for a wide range of applications, including mobile phones, personal computers, and other portable electronics.

Key Features:

  • Low Clamping Voltage: The device provides an extremely low clamping voltage, ensuring that sensitive circuits are well protected from high transient voltages that can occur during an ESD event.
  • Low Capacitance: With its low loading capacitance, the DESD3V3S1BL-7B-71 is suitable for protecting high-speed data lines without compromising signal integrity.
  • Bidirectional Protection: The bidirectional design allows for protection of lines from ESD pulses entering from either direction, offering greater flexibility in circuit design.
  • Small Form Factor: The small SOD-323 package makes it easy to fit into space-constrained applications, while still providing excellent ESD protection.
  • RoHS Compliant: Compliance with RoHS standards ensures that the device is free of hazardous substances, aligning with environmental regulations and consumer safety concerns.

Applications:

The DESD3V3S1BL-7B-71 is versatile and can be used in various electronic devices for ESD protection. It is particularly well-suited for:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • LVDS lines
  • Notebook and desktop computers
  • Smartphones and tablets
  • Other high-speed data communication ports

With its combination of high ESD immunity, low clamping voltage, and low capacitance, the DESD3V3S1BL-7B-71 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. By integrating this ESD protection device into their designs, manufacturers can ensure that their products are more resistant to the common, yet potentially devastating, effects of electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess