EN
  • EN
  • DE

RYC8610-1M

Part No RYC8610-1M
Manufacturer Littelfuse Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 185106-RYC8610-1M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RYC8610-1M CAD Model

Description

The RYC8610-1M is a Transient Voltage Suppression (TVS) diode manufactured by Littelfuse Inc. It is specifically designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD) and other voltage transients.

Applications

  • Portable electronic devices
  • Data communication lines
  • Microcontroller I/O ports
  • Automotive electronics
  • Industrial control systems

Features

  • Low clamping voltage
  • Fast response time
  • High surge capability
  • Small footprint
  • RoHS compliant

Benefits

  • Provides robust protection against ESD and transient voltage events.
  • Minimizes signal distortion due to low clamping voltage characteristics.
  • Enhances system reliability and extends product lifespan.
  • Space-saving design allows for use in compact electronic devices.
  • Environmentally friendly due to RoHS compliance.

The RYC8610-1M TVS diode offers a fast response time, ensuring that transient voltage surges are clamped quickly to protect sensitive circuitry. Its low clamping voltage minimizes stress on protected components, while its high surge capability allows it to withstand significant transient events. The small footprint makes it suitable for applications where board space is limited. This TVS diode effectively diverts transient currents away from the protected components, preventing damage and ensuring the reliable operation of electronic equipment.

Technical Specifications (Typical):

  • Reverse Standoff Voltage: Varies by model (e.g., 5V, 12V, 24V)
  • Clamping Voltage: Varies by model (e.g., 7V, 18V, 36V)
  • Peak Pulse Current: Varies by model (e.g., 5A, 10A, 20A)
  • Capacitance: Typically very low (e.g., < 1pF)
  • Operating Temperature: -55°C to +125°C
  • Package: Typically a small surface-mount package (e.g., SOD-323, SOT-23)

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess