EN
  • EN
  • DE

U2896B

Part No U2896B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Modulation PLL for GSM, DCS and PCS Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275307-U2896B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2896B CAD Model

Description

The U2896B is a monolithic integrated circuit manufactured by TEMIC Semiconductors (now Vishay). It's designed as a stepper motor driver, suitable for driving two-phase stepper motors with a constant current. The circuit integrates the necessary logic and power stages for efficient motor control.

Applications:

  • Printers: Used in printers to control paper feed and print head movement.
  • Scanners: Employed in scanners for controlling the movement of the scanning head.
  • Plotters: Found in plotters for precise pen positioning.
  • Robotics: Used in robotics applications for controlling the movement of robotic arms and other components.
  • Valve Control: Employed in valve control systems for precise positioning of valves.

Features:

  • Two-Phase Stepper Motor Driver: Drives two-phase stepper motors with constant current.
  • Constant Current Control: Provides constant current control for stable motor operation.
  • Internal PWM Current Regulation: Features internal PWM current regulation for efficient power control.
  • Chopper Operation: Utilizes chopper operation for improved efficiency.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.
  • Thermal Shutdown: Features thermal shutdown to protect the driver from overheating.

Benefits:

  • Precise Motor Control: Provides precise control of stepper motors for accurate positioning.
  • Efficient Operation: Offers efficient operation with constant current control and PWM regulation.
  • Protection Features: Includes overcurrent and thermal shutdown protection, enhancing reliability.
  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the component count.
  • Easy to Use: Designed for easy integration into stepper motor control systems.

Additional Details:

The U2896B typically comes in a DIP (Dual In-Line Package) or similar package. Key specifications include the supply voltage range, output current, and operating temperature. It's crucial to consult the datasheet for detailed electrical characteristics, application information, and thermal management guidelines. An external current sensing resistor is typically required to set the motor current. Proper heat sinking may be necessary depending on the motor current and ambient temperature.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess