EN
  • EN
  • DE

R451003

Part No R451003
Manufacturer Littelfuse Inc.
Catalog Fuses
Description Fuse SMT 3A 125V Fb Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 3 A
Number of Pins 2
RoHS Non-Compliant
Voltage Rating (DC) 125 V
Win Source Part Number 1173617-R451003
Categories Fuses
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R451003 CAD Model

Description

The R451003, manufactured by Littelfuse Inc., is a robust and reliable surge protection device. Specifically designed to safeguard sensitive electronic equipment from transient overvoltage events, this component offers essential protection against electrical surges caused by lightning strikes, power switching, and electrostatic discharge (ESD). Its compact design and high surge handling capability make it suitable for a wide range of applications.

Applications:

  • Power Supplies: Protects power supplies from voltage surges, ensuring continuous operation of connected devices.
  • Telecommunications Equipment: Safeguards communication lines and equipment from lightning-induced surges.
  • Industrial Control Systems: Prevents damage to sensitive control circuitry in industrial environments.
  • Consumer Electronics: Used in TVs, audio equipment, and other consumer devices to protect against power surges.
  • LED Lighting: Protects LED drivers and lighting systems from voltage spikes, prolonging their lifespan.

Features:

  • High Surge Capacity: Capable of handling high surge currents without failure.
  • Fast Response Time: Reacts quickly to transient voltage events, diverting surge current away from protected equipment.
  • Low Clamping Voltage: Limits the voltage across protected equipment to a safe level during surge events.
  • Compact Size: Small form factor allows for easy integration into existing circuit designs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic devices from voltage surges.
  • Improved System Reliability: Reduces downtime and maintenance costs by preventing equipment failures.
  • Extended Equipment Lifespan: Prolongs the operational life of protected devices by mitigating the effects of voltage transients.
  • Cost Savings: Avoids costly repairs and replacements of damaged equipment.
  • Enhanced Safety: Protects users from potential hazards associated with electrical surges.

Additional Details:

The R451003 is typically a transient voltage suppressor (TVS) diode or a gas discharge tube (GDT), depending on its specific construction and performance characteristics. TVS diodes offer fast response times and precise clamping voltages, while GDTs provide higher surge current capabilities. The selection of the appropriate surge protection device depends on the specific application requirements and the expected surge environment. Littelfuse provides detailed datasheets and application notes to assist designers in selecting and implementing the correct surge protection solution. It's crucial to refer to the official Littelfuse documentation for precise electrical specifications and recommended operating conditions. Operating temperature range, storage temperature range, and compliance standards should also be considered during the selection process to ensure optimal performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1903 $58.0415
740+ $0.1562 $115.5880
1,150+ $0.1513 $173.9950
1,580+ $0.1464 $231.3120
2,045+ $0.1415 $289.3675
2,735+ $0.1268 $346.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess