The Littelfuse R431.500 is a radial leaded varistor designed for overvoltage protection in various electronic circuits. It is part of the R4 series of varistors, which are known for their ability to protect sensitive components from voltage transients caused by events like lightning strikes, inductive load switching, and electrostatic discharge (ESD). The radial leaded package allows for easy and convenient mounting on printed circuit boards (PCBs), making it a versatile choice for numerous applications.
Applications:
- Power supplies
- Industrial equipment
- Telecommunications systems
- Consumer electronics
- Surge protection devices
Features:
- High surge current capability
- Wide operating voltage range
- Fast response time to transient events
- RoHS compliant
- Radial leaded package for easy PCB mounting
Benefits:
- Protects sensitive electronic components from overvoltage damage
- Enhances the reliability and lifespan of electronic devices
- Reduces downtime and maintenance costs associated with voltage surges
- Provides a cost-effective solution for overvoltage protection
- Meets industry standards for environmental compliance
Additional Details:
The R431.500 varistor provides a voltage rating of 500V, giving it good headroom for various applications. Its high surge current capability ensures that it can withstand significant transient events without compromising performance. The fast response time ensures that voltage spikes are quickly suppressed, preventing damage to downstream components. The device is also RoHS compliant, ensuring that it meets industry standards for environmental responsibility.
Specific parameters for the R431.500 would be found in its datasheet and could include details on clamping voltage, maximum surge current, energy rating, and capacitance. Always consult the official Littelfuse datasheet for accurate specifications before using this varistor in a circuit design. The radial leaded package simplifies installation and allows for efficient heat dissipation. This varistor is suitable for use in a broad spectrum of applications where overvoltage protection is critical.