EN
  • EN
  • DE

R271005M1-5A

Part No R271005M1-5A
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 287878-R271005M1-5A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R271005M1-5A CAD Model

Description

The R271005M1-5A is a radial leaded PTC (Positive Temperature Coefficient) resettable fuse manufactured by Littelfuse. It is designed to protect electronic circuits from overcurrent conditions. When the current exceeds a defined threshold, the device's resistance increases dramatically, limiting the current flow and protecting sensitive components.

Applications:

  • Power Supplies: Providing overcurrent protection in power supply circuits.
  • USB Ports: Protecting USB ports and other I/O interfaces from overcurrent faults.
  • Speaker Protection: Preventing damage to speakers due to excessive current.
  • General Electronics: Used in various electronic devices for overcurrent protection.
  • Automotive Applications: Employed in low-voltage automotive electronic systems.

Features:

  • Resettable: Automatically returns to its low-resistance state once the overcurrent condition is removed and the device cools down.
  • Radial Leaded Package: Facilitates easy mounting on printed circuit boards (PCBs).
  • Compact Size: Suitable for applications where space is limited.
  • Fast Trip Time: Quickly responds to overcurrent events.
  • Low Resistance: Exhibits low resistance during normal operation, minimizing its impact on circuit performance.
  • Agency Approvals: Complies with industry safety standards such as UL, CSA, and TUV.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to electronic components caused by overcurrent.
  • Reduced Downtime: Eliminates the need for manual fuse replacement, thus reducing downtime and maintenance costs.
  • Improved Reliability: Offers consistent and reliable overcurrent protection.
  • Cost-Effective: A cost-effective alternative to traditional, one-time fuses.
  • Safety Compliance: Ensures compliance with relevant safety regulations.

Technical Specifications:

For specific electrical characteristics like hold current (Ih), trip current (It), maximum voltage (Vmax), and maximum current (Imax), refer to the official Littelfuse datasheet for the R271005M1-5A. Typical parameters include:

  • Hold Current (Ih): The maximum current the device can continuously carry without tripping at a specified ambient temperature.
  • Trip Current (It): The minimum current that will cause the device to trip and limit the current flow at a specified ambient temperature.
  • Maximum Voltage (Vmax): The maximum voltage the device can withstand after tripping.
  • Maximum Current (Imax): The maximum fault current that the device can safely interrupt.
  • Trip Time: The time it takes for the device to trip in response to an overcurrent condition.
  • Operating Temperature Range: The range of ambient temperatures within which the device can operate.

Always consult the Littelfuse datasheet for the R271005M1-5A to obtain accurate specifications and application guidelines. Proper selection and application of the PTC fuse are crucial for effective circuit protection and preventing damage to equipment.

You May Also Be Interested in

AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess