EN
  • EN
  • DE

PESD0603-240(RF1256-000)

Part No PESD0603-240(RF1256-000)
Manufacturer Littelfuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833668-PESD0603-240(RF1256-000)
Ultra Librarian 3D Model Ultra Librarian PESD0603-240(RF1256-000) CAD Model

Description

The PESD0603-240(RF1256-000) from Littelfuse is a Transient Voltage Suppressor (TVS) diode designed for electrostatic discharge (ESD) protection. It is specifically designed to protect sensitive electronic components from voltage surges caused by ESD events.

Applications:

  • Mobile phones
  • Tablets
  • Wearable devices
  • Portable electronics
  • Data lines
  • Control lines

Features:

  • ESD protection according to IEC 61000-4-2
  • Low clamping voltage
  • Fast response time
  • Small 0603 footprint
  • RoHS compliant

Benefits:

  • Protection against ESD damage
  • Improved system reliability
  • Reduced component failures
  • Compact size for space-constrained applications
  • Environmentally friendly

Additional Details:

This TVS diode provides robust ESD protection, safeguarding sensitive circuitry from damaging voltage spikes. The low clamping voltage ensures that the voltage seen by the protected component is minimized during an ESD event. The fast response time allows the diode to quickly react to transient voltages, preventing damage. The 0603 footprint makes it suitable for use in compact electronic devices. The part is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances. Key parameters include the breakdown voltage, clamping voltage, and peak pulse current. Always consult the Littelfuse datasheet for detailed specifications, including the ESD withstand voltage, capacitance, and leakage current. The datasheet also provides information on mounting recommendations and soldering profiles. Proper PCB layout is essential for optimal ESD protection. The TVS diode should be placed as close as possible to the protected component, and ground connections should be kept short and direct. Understanding the specific details in the datasheet is crucial for successful implementation and ensuring effective ESD protection. The (RF1256-000) likely refers to a specific packaging or manufacturing variation of the PESD0603-240, and the datasheet should be consulted to understand any differences or special considerations related to this variation.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,045+ $0.0479 $50.0555
2,230+ $0.0449 $100.1270
3,460+ $0.0434 $150.1640
4,965+ $0.0403 $200.0895
6,445+ $0.0388 $250.0660
8,045+ $0.0373 $300.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223,060 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess